Status: | Unknown |
---|---|
Series: | XCSDMP Series |
RoHS: | Unknown |
Prices starting from US$71.35
Product Range | XCSDMP Series |
---|---|
Contact Configuration | 3PST-2NO / 1NC |
Switch Terminals | Wire Leaded |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | - |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Contact Rating | 100mA |
External Depth | 25mm |
External Length / Height | 88mm |
External Width | 13mm |
IP / NEMA Rating | IP67 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Voltage | 24V |
Contactless std magnetic switch 2NO 1NC | RS |
Switch, Non-Contact Safety Interlock, Rectangular | Telemecanique Sensors XCSDMP5002 | RS Americas |
Safety switch: magnetic | Transfer Multisort Elektronik |
Safety Interlock Switch, 100Ma, 100V | Newark Electronics |
MAGNETIC SWITCH, 2NO/1NC, W/O LED | element14 |
Where can I find additional details, specifications and documents for a XCSDMP5002?
Additional datasheets, footprints and schematics for XCSDMP5002 are listed on our Part Details page. You can also find images and similar parts to XCSDMP5002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSDMP5002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSDMP5002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSDMP5002 fall under?
The XCSDMP5002 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to XCSDMP5002 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSDMP5002 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSDMP5002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSDMP5002 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XCSDMP5002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSDMP5002 often in real-time on the comparison pages.
What if I can't find stock of XCSDMP5002?
You can fill out our help required form which you can use to request a quote for XCSDMP5002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.