Status: | Unknown |
---|---|
Series: | Preventa ATEX D Series |
RoHS: | Unknown |
Product Range | Preventa ATEX D Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Cable |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP66 IP67 |
Contact Voltage DC Max | 100V |
Contact Current DC Max | 100mA |
SVHC | No SVHC (15-Jan-2018) |
SAFETY INTERLOCK SW, DPST-NC, 100VDC | element14 |
Magnetic safety switch 2N/O, EX GD, 10m | RS |
Safety Interlock Sw, Dpst-Nc, 100Vdc | Newark Electronics |
SAFETY INTERLOCK TYPE XCS + OPTIONS | Telemecanique Sensors XCSDMC79010EX | RS Americas |
Where can I find additional details, specifications and documents for a XCSDMC79010EX?
Additional datasheets, footprints and schematics for XCSDMC79010EX are listed on our Part Details page. You can also find images and similar parts to XCSDMC79010EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSDMC79010EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSDMC79010EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSDMC79010EX fall under?
The XCSDMC79010EX is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to XCSDMC79010EX when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSDMC79010EX you can contact the distributor directly for product support, shipping queries etc.
Is the XCSDMC79010EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSDMC79010EX have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for XCSDMC79010EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSDMC79010EX often in real-time on the comparison pages.
What if I can't find stock of XCSDMC79010EX?
You can fill out our help required form which you can use to request a quote for XCSDMC79010EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.