Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Product Range | OsiSense XC Series |
---|---|
Limit Switch Actuator | Roller Lever |
Housing Material | Plastic |
Operating Force Max | - |
Signal Range Max | 300m |
SVHC | No SVHC (20-Jun-2016) |
IP / NEMA Rating | IP66 IP67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Limit And Reciever |Square D By Schneider Electric XCKWD31 | Newark Electronics |
Where can I find additional details, specifications and documents for a XCKWD31?
Additional datasheets, footprints and schematics for XCKWD31 are listed on our Part Details page. You can also find images and similar parts to XCKWD31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKWD31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKWD31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKWD31 fall under?
The XCKWD31 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to XCKWD31 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKWD31 you can contact the distributor directly for product support, shipping queries etc.
Is the XCKWD31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKWD31 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XCKWD31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKWD31 often in real-time on the comparison pages.
What if I can't find stock of XCKWD31?
You can fill out our help required form which you can use to request a quote for XCKWD31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.