Status: | Unknown |
---|---|
Series: | XC95288XL Series |
RoHS: | Unknown |
CPLD Type | FLASH |
---|---|
No. of Macrocells | 288 |
No. of I/O's | 168I/O's |
Logic Case Style | QFP |
No. of Pins | 208Pins |
Frequency | 100MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Propagation Delay | 10ns |
Global Clock Setup Time | 6.5ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | XC95288XL Series |
SVHC | No SVHC (27-Jun-2018) |
CPLD, 168 I/O, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a XC95288XL-10PQG208I?
Additional datasheets, footprints and schematics for XC95288XL-10PQG208I are listed on our Part Details page. You can also find images and similar parts to XC95288XL-10PQG208I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC95288XL-10PQG208I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC95288XL-10PQG208I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC95288XL-10PQG208I fall under?
The XC95288XL-10PQG208I is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to XC95288XL-10PQG208I when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC95288XL-10PQG208I you can contact the distributor directly for product support, shipping queries etc.
Is the XC95288XL-10PQG208I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC95288XL-10PQG208I have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XC95288XL-10PQG208I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC95288XL-10PQG208I often in real-time on the comparison pages.
What if I can't find stock of XC95288XL-10PQG208I?
You can fill out our help required form which you can use to request a quote for XC95288XL-10PQG208I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.