Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Macrocells | 256 |
---|---|
No. of I/O s | 184I/O s |
Logic Case Style | FBGA |
No. of Pins | 256Pins |
Frequency | 256MHz |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Propagation Delay | 5.7ns |
Global Clock Setup Time | 2.4ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a XC2C256-7FTG256C.?
Additional datasheets, footprints and schematics for XC2C256-7FTG256C. are listed on our Part Details page. You can also find images and similar parts to XC2C256-7FTG256C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC2C256-7FTG256C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC2C256-7FTG256C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC2C256-7FTG256C. fall under?
The XC2C256-7FTG256C. is listed under Semiconductors - ICs > GALs / PALs & SPLDs > CPLDs.
Can I view similar or alternative parts?
You can view similar parts to XC2C256-7FTG256C. when available in the CPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC2C256-7FTG256C. you can contact the distributor directly for product support, shipping queries etc.
Is the XC2C256-7FTG256C. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XC2C256-7FTG256C. have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for XC2C256-7FTG256C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC2C256-7FTG256C. often in real-time on the comparison pages.
What if I can't find stock of XC2C256-7FTG256C.?
You can fill out our help required form which you can use to request a quote for XC2C256-7FTG256C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.