Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Display Type | LCD |
---|---|
Display Size | 74mm x 43mm |
Display Resolution | 122 x 22 Pixels |
Screen Size | 5.2" |
Supply Voltage Max | 24V |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Touchscreen, Graphical, 5.2", Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a XBTN401?
Additional datasheets, footprints and schematics for XBTN401 are listed on our Part Details page. You can also find images and similar parts to XBTN401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XBTN401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XBTN401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XBTN401 fall under?
The XBTN401 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to XBTN401 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XBTN401 you can contact the distributor directly for product support, shipping queries etc.
Is the XBTN401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XBTN401 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XBTN401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XBTN401 often in real-time on the comparison pages.
What if I can't find stock of XBTN401?
You can fill out our help required form which you can use to request a quote for XBTN401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.