Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Display Type | LCD Monochrome |
---|---|
Display Size | 167.5mm x 135mm |
Display Resolution | 320 x 240 Pixels |
Screen Size | 5.7" |
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 28.8VDC |
RoHS Compliant | Yes |
Touchscreen, Graphical, 5.7", Stn Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a XBTGT2110?
Additional datasheets, footprints and schematics for XBTGT2110 are listed on our Part Details page. You can also find images and similar parts to XBTGT2110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XBTGT2110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XBTGT2110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XBTGT2110 fall under?
The XBTGT2110 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to XBTGT2110 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XBTGT2110 you can contact the distributor directly for product support, shipping queries etc.
Is the XBTGT2110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XBTGT2110 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XBTGT2110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XBTGT2110 often in real-time on the comparison pages.
What if I can't find stock of XBTGT2110?
You can fill out our help required form which you can use to request a quote for XBTGT2110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.