Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 90° |
Contact Current AC Max | 600mA |
Contact Voltage AC Max | 240V |
Product Range | - |
Illumination | Non Illuminated |
22mm Selector Switch Black 2 Pos.1NO | RS |
Switch: rotary | Transfer Multisort Elektronik |
Switch, Selector, Spst, 2 Position, 600Ma, 240Vac | Newark Electronics |
Switch, Selector, SPST NO, 22mm mnt, 0.6A 120VAC, 90deg btwn L and R pos | Schneider Electric XB7ND21 | RS Americas |
SELECTOR SWITCH, 1POLE, 0.6A, 240V | Farnell |
Where can I find additional details, specifications and documents for a XB7ND21?
Additional datasheets, footprints and schematics for XB7ND21 are listed on our Part Details page. You can also find images and similar parts to XB7ND21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB7ND21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB7ND21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB7ND21 fall under?
The XB7ND21 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to XB7ND21 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB7ND21 you can contact the distributor directly for product support, shipping queries etc.
Is the XB7ND21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB7ND21 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XB7ND21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB7ND21 often in real-time on the comparison pages.
What if I can't find stock of XB7ND21?
You can fill out our help required form which you can use to request a quote for XB7ND21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.