Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$25.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.80
|
679
in stock
|
Buy Now | |
Distrelec
from US$28.60
|
86
in stock
|
Buy Now | |
RS Americas
from US$51.44
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.58
|
33
in stock
|
Buy Now | |
Conrad
from US$34.77
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$56.17
|
7
in stock
|
Buy Now | |
element14
from US$61.22
|
6
in stock
|
Buy Now | |
Farnell
from US$25.29
|
6
in stock
|
Buy Now |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Screw Clamp |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
Selector Switch 2 Pos Stay Put 1NO 1NC | RS |
Schneider Electric Rotary Switch, 2 Positions, 90°, Panel Mount | Distrelec |
Maintained Selector Switch, 2 Position Knob, 1NO 1NC, 10A, 600V, XB4 Series | Schneider Electric XB4BD25 | RS Americas |
Switch: rotary | Transfer Multisort Elektronik |
Connection (components): Screws | Conrad |
Voltage Selector Switch, 2 Position, 1.2A 600V | Newark Electronics |
SELECTOR SWITCH, 2POLE, 6A, 120VAC | element14 |
Where can I find additional details, specifications and documents for a XB4BD25?
Additional datasheets, footprints and schematics for XB4BD25 are listed on our Part Details page. You can also find images and similar parts to XB4BD25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BD25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BD25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BD25 fall under?
The XB4BD25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB4BD25 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BD25 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BD25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BD25 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for XB4BD25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BD25 often in real-time on the comparison pages.
What if I can't find stock of XB4BD25?
You can fill out our help required form which you can use to request a quote for XB4BD25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.