Status: | Unknown |
---|---|
Series: | Harmony XALK Series |
RoHS: | Unknown |
Prices starting from US$62.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.99
|
408
in stock
|
Buy Now | |
Newark Electronics
from US$96.91
|
48
in stock
|
Buy Now | |
element14
from US$98.17
|
48
in stock
|
Buy Now | |
Farnell
from US$64.88
|
48
in stock
|
Buy Now | |
RS Americas
from US$125.21
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$65.09
|
11
in stock
|
Buy Now | |
Conrad
from US$62.21
|
2
in stock
|
Buy Now |
Contact Configuration | 1NO / 2NC |
---|---|
Switch Operation | On-Off |
Switch Terminals | Screw |
Contact Current Max | 6A |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 600V |
Pushbutton Actuator Style | Round |
IP Rating | IP65 |
Product Range | Harmony XALK Series |
SVHC | No SVHC (15-Jan-2018) |
Actuator Diameter | 40mm |
Material | Polycarbonate |
NEMA Rating | NEMA 4X 13 |
Size | 40mm |
Emergency Stop Station 1NO/2NC Turn Rel | RS |
Control Station E-Stop 1 No+2 Nc | Newark Electronics |
Switch, Pushbtn, E-Stop Control Station Enclosure, 6A 120VAC, 1NO 2NC, UL CSA | Schneider Electric XALK178G | RS Americas |
Control station | Transfer Multisort Elektronik |
Additional technical information: Operating type: 1 button, emergency stop rotary switch | Conrad |
Where can I find additional details, specifications and documents for a XALK178G?
Additional datasheets, footprints and schematics for XALK178G are listed on our Part Details page. You can also find images and similar parts to XALK178G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALK178G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALK178G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALK178G fall under?
The XALK178G is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALK178G when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALK178G you can contact the distributor directly for product support, shipping queries etc.
Is the XALK178G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALK178G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for XALK178G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALK178G often in real-time on the comparison pages.
What if I can't find stock of XALK178G?
You can fill out our help required form which you can use to request a quote for XALK178G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.