Emergency Stop Switches / E Stop
Parts from Emergency Stop Switches / E Stop Category
SWITCH, EMERGENCY STOP, 1NO/1NC, 240VAC; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:Turn to Release; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
EMERGENCY STOP SWITCH, DPST-NC/SPST-NO; Contact Configuration:DPST-NC, SPST-NO; Switch Operation:Turn to Release; Switch Terminals:Connector; Contact Current Max:10A; Contact Voltage AC Nom:690V; Contact Voltage DC Nom:-; IP Rating:-RoHS Compliant: Yes
ILL E-STOP TWIST-RELEASE, 45MM
SWITCH, ESTOP, BUTTON, 11EA, FOR VITAL; Contact Configuration:1NO; Switch Operation:(Off)-On; Switch Terminals:Cage Clamp, Screw; Contact Current Max:-; Contact Voltage AC Nom:24V; Contact Voltage DC Nom:24V; Pushbutton Actuator RoHS Compliant: Yes
SWITCH, ESTOP, PANEL INCA 1 TINA, VITAL; Contact Configuration:1NO; Switch Operation:(Off)-On; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage AC Nom:24V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round; IPRoHS Compliant: Yes
E-STOP SWITCH, 3PST-2NC/SPST-NO, 230VAC; Contact Configuration:3PST-2NC, SPST-NO; Switch Operation:Twist Release; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:230V; Contact Voltage DC Nom:- RoHS Compliant: Yes
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
E-STOP PB SWITCH, DPST-NC, 10A, 110VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPDT-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
EMERGENCY STOP SWITCH, DPST-NC, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:-; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: No
SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:2NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; Pushbutton Actuator Style:MushroomRoHS Compliant: Yes
EMERGENCY STOP SW, MUSHROOM, 1.5A, 250V; Contact Configuration:DPST-NC; Switch Operation:Twist to Release; Switch Terminals:Quick Connect, Solder; Contact Current Max:1.5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; RoHS Compliant: Yes
E-STOP SWITCH, SPST-NC, 3A,120V, PANEL; Contact Configuration:SPST-NC; Switch Operation:-; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65
E-STOP SW, SPST, 5A, 125V, TURN RESET; Contact Configuration:SPST-NC; Switch Operation:Turn Reset; Switch Terminals:Push In; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; IP Rating:IP65
E-STOP SW, DPST, 5A, 125V, TURN RESET; Contact Configuration:DPST-NC; Switch Operation:Turn Reset; Switch Terminals:Push In; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes
E-STOP SW, 3PST, 5A, 125V, TURN RESET; Contact Configuration:3PST-NC; Switch Operation:Turn Reset; Switch Terminals:Push In; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; IP Rating:IP65