Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.19
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.40
|
10
in stock
|
Buy Now | |
Conrad
from US$42.77
|
6
in stock
|
Buy Now | |
Distrelec
from US$35.77
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$44.55
|
-
|
Buy Now | |
element14
from US$45.27
|
-
|
Buy Now | |
Farnell
from US$45.19
|
-
|
Buy Now |
Enclosure Type | Control |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 158mm |
External Width - Metric | 68mm |
External Depth - Metric | 53mm |
IP Rating | - |
Body Colour | Light Grey Dark Grey |
NEMA Rating | - |
External Height - Imperial | 6.22" |
External Width - Imperial | 2.677" |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | 5Holes |
SVHC | No SVHC (15-Jan-2018) |
No. of Holes | 5 |
Empty Push button enclosure, Grey 5 Hole | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Factory colour: Dark grey, Light grey | Conrad |
Schneider Electric Empty Enclosure | Distrelec |
Enclosure P/B, 5Hole | Newark Electronics |
ENCLOSURE P/B, 5HOLE | element14 |
Where can I find additional details, specifications and documents for a XALD05?
Additional datasheets, footprints and schematics for XALD05 are listed on our Part Details page. You can also find images and similar parts to XALD05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD05 fall under?
The XALD05 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XALD05 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD05 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD05 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for XALD05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD05 often in real-time on the comparison pages.
What if I can't find stock of XALD05?
You can fill out our help required form which you can use to request a quote for XALD05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.