Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.14
|
267
in stock
|
Buy Now | |
element14
from US$5.73
|
267
in stock
|
Buy Now | |
Farnell
from US$5.46
|
267
in stock
|
Buy Now | |
Rutronik
from US$5.49
|
85
in stock
|
Buy Now | |
Future Electronics
from US$4.17
|
-
|
Buy Now | |
Avnet America
from US$5.71
|
-
|
Buy Now | |
TTI Europe
from US$3.69
|
-
|
Buy Now | |
Richardson RFPD
from US$4.67
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Rf Antenna, 1.71 To 2.69Ghz, 2.5Dbi Rohs Compliant: Yes |Kyocera Avx X9001376-4GDRMB | Newark Electronics |
RF ANTENNA, 1.71 TO 2.69GHZ, 2.5DBI | element14 |
External Antenna LTE Swivel Duck IP67 | Rutronik |
LTE ANTENNA EXTERNAL, IP67 | RS |
ANTENNA EXTERNAL, LTE Swivel Duck IP67 | Future Electronics |
Whip Antenna Linear 960MHz/2690MHz 1.16dBi/2.5dBi 50 Ohm Connector Mount | Avnet America |
EXTERNAL EU 4G / LTE ANTENNA | TTI Europe |
Where can I find additional details, specifications and documents for a X9001376-4GDRMB?
Additional datasheets, footprints and schematics for X9001376-4GDRMB are listed on our Part Details page. You can also find images and similar parts to X9001376-4GDRMB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X9001376-4GDRMB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X9001376-4GDRMB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X9001376-4GDRMB fall under?
The X9001376-4GDRMB is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to X9001376-4GDRMB when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X9001376-4GDRMB you can contact the distributor directly for product support, shipping queries etc.
Is the X9001376-4GDRMB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for X9001376-4GDRMB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for X9001376-4GDRMB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X9001376-4GDRMB often in real-time on the comparison pages.
What if I can't find stock of X9001376-4GDRMB?
You can fill out our help required form which you can use to request a quote for X9001376-4GDRMB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.