Status: | Unknown |
---|---|
Series: | SWFR X2 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
1,851
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
1,851
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,851
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$48.51
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.409" |
I.D. Supplied - Metric | 10.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 164ft |
Length - Metric | 50m |
Product Range | SWFR X2 Series |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity X2-10.0-0-FSP | Newark Electronics |
Heat Shrink Tubing and Sleeves X2-10.0-0-FSP | Rapid Electronics |
Heat Shrink Tubing, Single Thin Wall, Flame Retardant, 2:1, 0.409 ", 10.4 mm, Black, 164 ft, 50 m | Avnet America |
HEAT-SHRINK TUBING, 2:1, 10.4MM, BLACK | element14 |
HEAT-SHRINK TUBING, 2: 1, 10.4MM, BLACK | Farnell |
Heat Shrink Tubing & Sleeves X2-10.0-0-FSP Price Per Meter | Sager |
Where can I find additional details, specifications and documents for a X2-10.0-0-FSP?
Additional datasheets, footprints and schematics for X2-10.0-0-FSP are listed on our Part Details page. You can also find images and similar parts to X2-10.0-0-FSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X2-10.0-0-FSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X2-10.0-0-FSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X2-10.0-0-FSP fall under?
The X2-10.0-0-FSP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to X2-10.0-0-FSP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X2-10.0-0-FSP you can contact the distributor directly for product support, shipping queries etc.
Is the X2-10.0-0-FSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X2-10.0-0-FSP have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for X2-10.0-0-FSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X2-10.0-0-FSP often in real-time on the comparison pages.
What if I can't find stock of X2-10.0-0-FSP?
You can fill out our help required form which you can use to request a quote for X2-10.0-0-FSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.