Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 50µA |
Current It av | 900mA |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-202 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 30A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 33A |
Termination Type | Through Hole |
Thyristor Type | SCR |
Thyristor, 600 V, 50 A, 900 Ma, 4 A, To-202, 3 Rohs Compliant: Yes |Stmicroelectronics X0405MF 1AA2 | Newark Electronics |
Where can I find additional details, specifications and documents for a X0405MF 1AA2?
Additional datasheets, footprints and schematics for X0405MF 1AA2 are listed on our Part Details page. You can also find images and similar parts to X0405MF 1AA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X0405MF 1AA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X0405MF 1AA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X0405MF 1AA2 fall under?
The X0405MF 1AA2 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to X0405MF 1AA2 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X0405MF 1AA2 you can contact the distributor directly for product support, shipping queries etc.
Is the X0405MF 1AA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X0405MF 1AA2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for X0405MF 1AA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X0405MF 1AA2 often in real-time on the comparison pages.
What if I can't find stock of X0405MF 1AA2?
You can fill out our help required form which you can use to request a quote for X0405MF 1AA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.