Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
835
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,498
in stock
|
Buy Now | |
element14
from US$0.28
|
835
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 50µA |
Current It av | 800mA |
On State RMS Current IT(rms) | 1.25A |
Thyristor Case Style | TO-92 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 22.5A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 25A |
Termination Type | Through Hole |
Thyristor Type | SCR |
Thyristor, 600V, 1.25A, To-92 | Newark Electronics |
Thyristor SCR 600V 25A 3-Pin TO-92 Bulk | Avnet Silica |
X02 Series 600 Vdrm 1.25 A Sensitive Gate Silicon Controlled Rectifier - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a X0205MA 1BA2?
Additional datasheets, footprints and schematics for X0205MA 1BA2 are listed on our Part Details page. You can also find images and similar parts to X0205MA 1BA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X0205MA 1BA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X0205MA 1BA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X0205MA 1BA2 fall under?
The X0205MA 1BA2 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to X0205MA 1BA2 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X0205MA 1BA2 you can contact the distributor directly for product support, shipping queries etc.
Is the X0205MA 1BA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X0205MA 1BA2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for X0205MA 1BA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X0205MA 1BA2 often in real-time on the comparison pages.
What if I can't find stock of X0205MA 1BA2?
You can fill out our help required form which you can use to request a quote for X0205MA 1BA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.