Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
5,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
19,408
in stock
|
Buy Now | |
element14
from US$0.25
|
14,690
in stock
|
Buy Now | |
Farnell
from US$0.24
|
14,686
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,390
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 800mA |
On State RMS Current IT(rms) | 1.25A |
Thyristor Case Style | TO-92 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 22.5A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 22.5A |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Thyristor Case | TO-92 |
Thyristor Type | Thyristor |
Thyristor, 600V, 1.25A, To-92 | Newark Electronics |
THYRISTOR, 1.25A, 600V, TO-92 | element14 |
X02 Series 600 Vdrm 1.25 A Through Hole Sensitive Gate SCR - TO-92 | Future Electronics |
X0202MA 1BA2,Thyristor SCR 600V 1.25A | RS |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 25A 3-Pin TO-92 Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a X0202MA 1BA2?
Additional datasheets, footprints and schematics for X0202MA 1BA2 are listed on our Part Details page. You can also find images and similar parts to X0202MA 1BA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X0202MA 1BA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X0202MA 1BA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X0202MA 1BA2 fall under?
The X0202MA 1BA2 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to X0202MA 1BA2 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X0202MA 1BA2 you can contact the distributor directly for product support, shipping queries etc.
Is the X0202MA 1BA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X0202MA 1BA2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for X0202MA 1BA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X0202MA 1BA2 often in real-time on the comparison pages.
What if I can't find stock of X0202MA 1BA2?
You can fill out our help required form which you can use to request a quote for X0202MA 1BA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.