Status: | Active |
---|---|
Series: | X006 |
RoHS: | Compliant |
Prices starting from US$0.0352
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
3,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,250
in stock
|
Buy Now | |
element14
from US$0.15
|
3,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,265
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0352
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IT(RMS) = 0.8 A |
IGT= 200 µA |
VDRM / VRRM = 600 V |
Product Specifications |
---|
DS1704 0.8 A 600 V logic level gate thyristor SCR in TO-92 package |
Presentations |
---|
Sensitive SCR Thyristors |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Scr Thyristor, 0.8A, 600V, To-92 | Newark Electronics |
SCR THYRISTOR, 0.8A, 600V, TO-92 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 10A 3-Pin TO-92 Bulk | Avnet Silica |
SCRs 0.8 Amp 600 Volt | Future Electronics |
Where can I find additional details, specifications and documents for a X00602MA 1AA2?
Additional datasheets, footprints and schematics for X00602MA 1AA2 are listed on our Part Details page. You can also find images and similar parts to X00602MA 1AA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X00602MA 1AA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X00602MA 1AA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X00602MA 1AA2 fall under?
The X00602MA 1AA2 is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to X00602MA 1AA2 when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X00602MA 1AA2 you can contact the distributor directly for product support, shipping queries etc.
Is the X00602MA 1AA2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for X00602MA 1AA2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for X00602MA 1AA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X00602MA 1AA2 often in real-time on the comparison pages.
What if I can't find stock of X00602MA 1AA2?
You can fill out our help required form which you can use to request a quote for X00602MA 1AA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.