Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPST-NC |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | 24VDC |
Microswitch Plunger Lever Dpst 16A 250V | Newark Electronics |
V Basics | Honeywell WW1G02A-D9 | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches N.O. DP 16A Electromechanical | Sager |
Where can I find additional details, specifications and documents for a WW1G02AD9?
Additional datasheets, footprints and schematics for WW1G02AD9 are listed on our Part Details page. You can also find images and similar parts to WW1G02AD9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WW1G02AD9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WW1G02AD9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WW1G02AD9 fall under?
The WW1G02AD9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WW1G02AD9 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WW1G02AD9 you can contact the distributor directly for product support, shipping queries etc.
Is the WW1G02AD9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WW1G02AD9 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for WW1G02AD9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WW1G02AD9 often in real-time on the comparison pages.
What if I can't find stock of WW1G02AD9?
You can fill out our help required form which you can use to request a quote for WW1G02AD9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.