Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.41
|
No stock
|
Buy Now | |
Distrelec
from US$5.98
|
1,360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.94
|
230
in stock
|
Buy Now | |
element14
from US$14.70
|
95
in stock
|
Buy Now | |
Farnell
from US$8.07
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$7.27
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$7.62
|
34
in stock
|
Buy Now | |
Conrad
from US$8.55
|
34
in stock
|
Buy Now | |
RS Americas
from US$11.75
|
-
|
Buy Now | |
Toby Electronics
from US$5.48
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Colour | Black |
Connector Type | DIN Audio |
Lumberg Connect GmbH DIN Plug, 5A, 160V, 5 Poles, Plug | Distrelec |
Connector: M16 | Transfer Multisort Elektronik |
PLUG, DIN, R/A, 5WAY | element14 |
Circular Connector, 5Pos, Rcpt, Cable | Newark Electronics |
Lumberg WSV 50/6 5 Pin Male DIN Plug IEC 60130-9 Right Angle Cable Mount | Rapid Electronics |
Lumberg products provides for the different devices in daily life for reliable electrical connections This round plug connector with screw caps provides for secure connection despite of simple mounting Suitable for signal and load currents up to 5 A. Plug compatible to IEC 60130-9 | Conrad |
connector,circular din,male right angle | RS |
Connector circular din male right angleplug flush lock-ring 5 contact ip40 | Lumberg WSV 50/6 | RS Americas |
Where can I find additional details, specifications and documents for a WSV50/6?
Additional datasheets, footprints and schematics for WSV50/6 are listed on our Part Details page. You can also find images and similar parts to WSV50/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSV50/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSV50/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSV50/6 fall under?
The WSV50/6 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to WSV50/6 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSV50/6 you can contact the distributor directly for product support, shipping queries etc.
Is the WSV50/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSV50/6 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for WSV50/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSV50/6 often in real-time on the comparison pages.
What if I can't find stock of WSV50/6?
You can fill out our help required form which you can use to request a quote for WSV50/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.