Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.03
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Colour | Black |
Connector Type | DIN Audio |
PLUG, DIN, R/A, 5WAY | element14 |
Lumberg products provides for the different devices in daily life for reliable electrical connections This round plug connector with screw caps provides for secure connection despite of simple mounting Suitable for signal and load currents up to 5 A. Plug compatible to IEC 60130-9 | Conrad |
Circular Connector, 5Pos, Rcpt, Cable | Newark Electronics |
Plug right angle 5-way solder IP40 | RS |
Plug 5 0.75 sq. mm 6 mm 5 A 60 VAC PA GF -3 pF St Zinced | Lumberg WSV 50 | RS Americas |
Where can I find additional details, specifications and documents for a WSV50?
Additional datasheets, footprints and schematics for WSV50 are listed on our Part Details page. You can also find images and similar parts to WSV50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSV50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSV50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSV50 fall under?
The WSV50 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to WSV50 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSV50 you can contact the distributor directly for product support, shipping queries etc.
Is the WSV50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSV50 have stock available?
Authorised distributors including element14, Farnell, Conrad, Newark Electronics and RS have stock available or on a lead time for WSV50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSV50 often in real-time on the comparison pages.
What if I can't find stock of WSV50?
You can fill out our help required form which you can use to request a quote for WSV50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.