Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.74
|
97
in stock
|
Buy Now | |
Distrelec
from US$6.49
|
536
in stock
|
Buy Now | |
Newark Electronics
from US$8.01
|
517
in stock
|
Buy Now | |
element14
from US$7.20
|
517
in stock
|
Buy Now | |
Farnell
from US$6.14
|
517
in stock
|
Buy Now | |
Rapid Electronics
from US$9.03
|
60
in stock
|
Buy Now | |
Conrad
from US$9.03
|
60
in stock
|
Buy Now | |
Sorelec
-
|
50
in stock
|
Buy Now | |
Rutronik
from US$5.13
|
-
|
Buy Now | |
RS Americas
from US$6.73
|
-
|
Buy Now | |
Toby Electronics
from US$5.08
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Colour | Black |
Connector Type | DIN Audio |
Lumberg Connect GmbH DIN Plug, 5A, 250V, 3 Poles, Plug | Distrelec |
Circular Connector, Plug, 3 Position, Cable | Newark Electronics |
PLUG, DIN, R/A, 3WAY | element14 |
Plug right angle 3-way solder IP40 | RS |
Lumberg WSV 30 3 Pin Male DIN Plug IEC 60130-9 Right Angle Cable Mount | Rapid Electronics |
Lumberg products provides for the different devices in daily life for reliable electrical connections This round plug connector with screw caps provides for secure connection despite of simple mounting Suitable for signal and load currents up to 5 A. Plug compatible to IEC 60130-9 | Conrad |
03P CIRCULAR CONNEC JOINT RA R M16 | Rutronik |
Plug 3 0.75 sq. mm 6 mm 5 A 250 VAC PA GF -2 pF St Zinced, WSV Series | Lumberg WSV 30 | RS Americas |
Where can I find additional details, specifications and documents for a WSV30?
Additional datasheets, footprints and schematics for WSV30 are listed on our Part Details page. You can also find images and similar parts to WSV30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSV30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSV30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSV30 fall under?
The WSV30 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to WSV30 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSV30 you can contact the distributor directly for product support, shipping queries etc.
Is the WSV30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSV30 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for WSV30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSV30 often in real-time on the comparison pages.
What if I can't find stock of WSV30?
You can fill out our help required form which you can use to request a quote for WSV30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.