Status: | Unknown |
---|---|
Series: | WSLP2726 |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
11,252
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
11,252
in stock
|
Buy Now | |
element14
from US$1.45
|
11,252
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
1
in stock
|
Buy Now | |
Rutronik
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High power to foot print size ratio |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values, down to 0.0002 Ω |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLP2726 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Product Sheet |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
Smd Current Sense Resistors, Aec-Q200 Wslp2726 Series, 0.002 Ohm, 5 W, 1%, 2726 [6966 Metric] Rohs Compliant: Yes |Vishay WSLP27262L000FEA | Newark Electronics |
CURRENT SENSE RES, 0R002, 1%, 5 W, 2726 | element14 |
2 mOhms ▒1% 5W Chip Resistor | Future Electronics |
LO2726 0,002R 1% 5W TK75 | Rutronik |
SMD Chip Resistor, 2 MOhm, ± 1%, 5 W, 2726 [6966 Metric], Metal Strip, High Power | Avnet America |
CURRENT SENSE, RESISTOR, WSLP2726.0021%EA | Vishay Dale WSLP27262L000FEA | RS Americas |
.002 OHM 5W 1% | TTI Europe |
SMD Chip Resistor, 2 MOhm, � 1%, 5 W, 2726 [6966 Metric], Metal Strip, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSLP27262L000FEA?
Additional datasheets, footprints and schematics for WSLP27262L000FEA are listed on our Part Details page. You can also find images and similar parts to WSLP27262L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP27262L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP27262L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP27262L000FEA fall under?
The WSLP27262L000FEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to WSLP27262L000FEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP27262L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP27262L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLP27262L000FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for WSLP27262L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP27262L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP27262L000FEA?
You can fill out our help required form which you can use to request a quote for WSLP27262L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.