Status: | Unknown |
---|---|
Series: | WSLP0805 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
4,720
in stock
|
Buy Now | |
element14
from US$0.38
|
10,210
in stock
|
Buy Now | |
Farnell
from US$0.38
|
10,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,741
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 0.01ohm |
Product Range | WSLP0805 Series |
Voltage Rating | - |
Resistor Element Material | Metal Strip |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RES, 0R01, 1%, 0805, METAL STRIP | element14 |
Res, 0R01, 1W, 0805, Metal Strip | Newark Electronics |
WSLP0805 Low Value Resistor 0.01R 1W 1% | RS |
RES 0.01 OHM 1% 1W 0805 | Future Electronics |
SMD Chip Resistor, 10 MOhm, ± 1%, 1 W, 0805 [2012 Metric], Metal Strip, High Power | Avnet America |
CURRENT SENSE, RESISTOR, WSLP0805-18.011%EAe3 | Vishay Dale WSLP0805R0100FEA18 | RS Americas |
SMD Chip Resistor, 10 MOhm, � 1%, 1 W, 0805 [2012 Metric], Metal Strip, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSLP0805R0100FEA18?
Additional datasheets, footprints and schematics for WSLP0805R0100FEA18 are listed on our Part Details page. You can also find images and similar parts to WSLP0805R0100FEA18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP0805R0100FEA18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP0805R0100FEA18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP0805R0100FEA18 fall under?
The WSLP0805R0100FEA18 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSLP0805R0100FEA18 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP0805R0100FEA18 you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP0805R0100FEA18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSLP0805R0100FEA18 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for WSLP0805R0100FEA18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP0805R0100FEA18 often in real-time on the comparison pages.
What if I can't find stock of WSLP0805R0100FEA18?
You can fill out our help required form which you can use to request a quote for WSLP0805R0100FEA18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.