Status: | Unknown |
---|---|
Series: | WSL3921, WSL5931 |
RoHS: | Compliant |
Prices starting from US$0.61
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values, down to 0.0001 Ω |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Datasheet |
---|
WSL3921, WSL5931 |
Support Tools |
---|
Checklist |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
.001 OHM 5W 1% | TTI Europe |
WSL Series 5931 5 W 0.001 Ohm ▒1% ▒75 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
SMD Chip Resistor, 1 MOhm, ± 1%, 5 W, 5931 [15079 Metric], Metal Strip, Power | Avnet America |
CURRENT SENSE, RESISTOR, WSL-5931.0011%EA | Vishay Dale WSL59311L000FEA | RS Americas |
Wirewound Resistor, 0.001 Ohm, 5W, ±1% | Newark Electronics |
SMD Chip Resistor, 1 MOhm, � 1%, 5 W, 5931 [15079 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL59311L000FEA?
Additional datasheets, footprints and schematics for WSL59311L000FEA are listed on our Part Details page. You can also find images and similar parts to WSL59311L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL59311L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL59311L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL59311L000FEA fall under?
The WSL59311L000FEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to WSL59311L000FEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL59311L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL59311L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL59311L000FEA have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for WSL59311L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL59311L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSL59311L000FEA?
You can fill out our help required form which you can use to request a quote for WSL59311L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.