Status: | Unknown |
---|---|
Series: | WSL Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
11,913
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
11,913
in stock
|
Buy Now | |
element14
from US$0.43
|
11,913
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
3,670
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.01ohm |
---|---|
Product Range | WSL Series |
Resistor Case Style | 3637 ^9194 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Type | Metal Strip |
No. of Pins | 2Pins |
Current Sense Res, 0R01, 1%, 3 W, 3637 | Newark Electronics |
CURRENT SENSE RES, 0R01, 1%, 3 W, 3637 | element14 |
WSL Series 3637 3 W 0.01 Ohm ▒1% ▒50 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
SMD Chip Resistor, 10 MOhm, ± 1%, 3 W, 3637 [9194 Metric], Metal Strip, Power | Avnet America |
SMD Resistor 3637 3W 1% R010 Taped | Schukat Electronic |
LO3637 0,01R 1% 3W TK50 | Rutronik |
CURRENT SENSE, RESISTOR, WSL-3637.011%EAe3 | Vishay Dale WSL3637R0100FEA | RS Americas |
.01 OHM 3W 1% | TTI Europe |
SMD Chip Resistor, 10 MOhm, � 1%, 3 W, 3637 [9194 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL3637R0100FEA?
Additional datasheets, footprints and schematics for WSL3637R0100FEA are listed on our Part Details page. You can also find images and similar parts to WSL3637R0100FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL3637R0100FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL3637R0100FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL3637R0100FEA fall under?
The WSL3637R0100FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSL3637R0100FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL3637R0100FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL3637R0100FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSL3637R0100FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for WSL3637R0100FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL3637R0100FEA often in real-time on the comparison pages.
What if I can't find stock of WSL3637R0100FEA?
You can fill out our help required form which you can use to request a quote for WSL3637R0100FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.