Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
3,497
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
8,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
4,400
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,737
in stock
|
Buy Now | |
element14
from US$0.32
|
3,497
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Res Metal Strp 2010 150M Ohm 1% 1/2W 75Ppm/ C Smd Embossed Rohs Compliant: Yes |Vishay WSL2010R1500FEA | Newark Electronics |
SMD Chip Resistor, 150 MOhm, ± 1%, 500 mW, 2010 [5025 Metric], Metal Strip, Power | Avnet America |
SMD Resistor 2010 0,5W 1% R150 Taped | Schukat Electronic |
WSL Series 2010 0.5 W 0.15 Ohm ▒1% ▒75 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
WIREWOUND RESISTOR, 0.15 OHM, 500mW, 1% | element14 |
SMD Chip Resistor, 150 MOhm, � 1%, 500 mW, 2010 [5025 Metric], Metal Strip, Power | Avnet Abacus |
WSL2010 SMD Resistor,0.5W,1%,R150 | Vishay Dale WSL2010R1500FEA | RS Americas |
.15 OHM .5W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a WSL2010R1500FEA?
Additional datasheets, footprints and schematics for WSL2010R1500FEA are listed on our Part Details page. You can also find images and similar parts to WSL2010R1500FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL2010R1500FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL2010R1500FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL2010R1500FEA fall under?
The WSL2010R1500FEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to WSL2010R1500FEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL2010R1500FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL2010R1500FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL2010R1500FEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Schukat Electronic, Future Electronics and Chip One Stop have stock available or on a lead time for WSL2010R1500FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL2010R1500FEA often in real-time on the comparison pages.
What if I can't find stock of WSL2010R1500FEA?
You can fill out our help required form which you can use to request a quote for WSL2010R1500FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.