Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Not Compliant |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Res Metal Strip 2010 0.006 Ohm 1% 1/2W ±110ppm/°C Molded SMD SMD T/R | Avnet America |
Resistors, Current Sense, Pwr Rtg 1W,0.006 Ohms,1% Tol, Tin-Lead, Tape/Reel | Vishay Dale WSL20106L000FTA | RS Americas |
Where can I find additional details, specifications and documents for a WSL20106L000FTA?
Additional datasheets, footprints and schematics for WSL20106L000FTA are listed on our Part Details page. You can also find images and similar parts to WSL20106L000FTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL20106L000FTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL20106L000FTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL20106L000FTA fall under?
The WSL20106L000FTA is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSL20106L000FTA when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL20106L000FTA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL20106L000FTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSL20106L000FTA have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for WSL20106L000FTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL20106L000FTA often in real-time on the comparison pages.
What if I can't find stock of WSL20106L000FTA?
You can fill out our help required form which you can use to request a quote for WSL20106L000FTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.