Miscellaneous Fixed Value
Parts from Miscellaneous Fixed Value Category
Resistor,Metal Alloy,0.006Ohms,1+/-% Tol,-110,110ppm-TC,2010-Case RoHS Compliant: No
RCWPM-2512 301 1% K M55342K09B301DR RSL
RCWPM-0402 4.32K 1% K M55342K11B4E32R RS
TNPW-1206 SERIES CHIP RESISTORS, 1 MEG OHM, 0.1% TOLERANCE , T-9
RESISTORS CRCW2512 7.5 1% 100 R67 ROHS COMPLIANT: NO
THIN FILM CHIP RESISTORS 0603 SIZE, 1/16W, 169 KOHM, 0.5%, 25PPM
Resistor,Thin Film,3.83KOhms,100WV,.5+/-% Tol,-25,25ppm-TC,0805-Case
Resistor,Wirewound,15KOhms,5+/-% Tol,-30,30ppm-TC
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
RESISTOR, THICK FILM, 1.27 OHM, 250mW, 1%; Resistance:1.27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: No
Resistor,Metal Glaze,464Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes
CRCW2512 100 715K 1% E67 e3 RoHS Compliant: Yes
Resistor,Metal Film,2MOhms,500WV,1+/-% Tol,-100,100ppm-TC
CMF60, 4 MOhm, +/- 1 Percent, 100 ppm
RESISTOR, THICK FILM, 2.67 OHM, 250mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes
Resistor,Metal Glaze,51.1Ohms,75WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: No
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES
Resistor,Metal Glaze,76.8Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1218-Case RoHS Compliant: Yes
Resistor,Metal Glaze,63.4KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes
Resistor,Thick Film,22.1Ohms,100WV,1+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle