Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
12,000
in stock
|
Buy Now | |
element14
from US$0.37
|
9,796
in stock
|
Buy Now | |
Farnell
from US$0.36
|
9,796
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
3,850
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
WSL-2010-9 EA e3 | Future Electronics |
RES, 0R, 2010, METAL STRIP | element14 |
Res, Jumper, 75A, Metal Strip, 2010 | Newark Electronics |
WSL2010 surface mount resistor, 0R0 | RS |
Zero Ohm Resistor, Jumper, 2010 [5025 Metric], Metal Strip, 500 mW, 75 A, Surface Mount | Avnet Abacus |
LO2010 0R I=1A | Rutronik |
WSL Series Metal Strip Low Ohmic Surface Mount Resistor 2010 Case 0Ohms | Vishay Dale WSL201000000ZEA9 | RS Americas |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a WSL201000000ZEA9?
Additional datasheets, footprints and schematics for WSL201000000ZEA9 are listed on our Part Details page. You can also find images and similar parts to WSL201000000ZEA9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL201000000ZEA9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL201000000ZEA9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL201000000ZEA9 fall under?
The WSL201000000ZEA9 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to WSL201000000ZEA9 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL201000000ZEA9 you can contact the distributor directly for product support, shipping queries etc.
Is the WSL201000000ZEA9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL201000000ZEA9 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for WSL201000000ZEA9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL201000000ZEA9 often in real-time on the comparison pages.
What if I can't find stock of WSL201000000ZEA9?
You can fill out our help required form which you can use to request a quote for WSL201000000ZEA9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.