Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
452
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,669
in stock
|
Buy Now | |
element14
from US$0.25
|
452
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
.04 OHM .25W 1% | TTI Europe |
Res Metal Strp 1206 40M Ohm 1% 1/4W 75Ppm/ C Smd Embossed Rohs Compliant: Yes |Vishay WSL1206R0400FEA | Newark Electronics |
SMD Chip Resistor, 40 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Metal Strip, Power | Avnet America |
CURRENT SENSE RES, 0R04, 1%, 250 MW | element14 |
WSL Series 1206 0.25 W 0.04 Ohm ▒1% ▒75 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
Resistors, Current Sense, SMD 1/4watt .04ohms 1% | Vishay Dale WSL1206R0400FEA | RS Americas |
SMD Chip Resistor, 40 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL1206R0400FEA?
Additional datasheets, footprints and schematics for WSL1206R0400FEA are listed on our Part Details page. You can also find images and similar parts to WSL1206R0400FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL1206R0400FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL1206R0400FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL1206R0400FEA fall under?
The WSL1206R0400FEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to WSL1206R0400FEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL1206R0400FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL1206R0400FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL1206R0400FEA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Chip One Stop and element14 have stock available or on a lead time for WSL1206R0400FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL1206R0400FEA often in real-time on the comparison pages.
What if I can't find stock of WSL1206R0400FEA?
You can fill out our help required form which you can use to request a quote for WSL1206R0400FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.