Status: | Unknown |
---|---|
Series: | WSK0612 Series |
RoHS: | Unknown |
Resistance | 500µohm |
---|---|
Product Range | WSK0612 Series |
Resistor Case Style | 0612 [1632 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | 0ppm/°C to -600ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
Res, 0R0005, 1W, 0612, Metal Strip | Newark Electronics |
CURRENT SENSE RES, 0R0005, 1%, 1 W, 0612 | Farnell |
Where can I find additional details, specifications and documents for a WSK0612L5000FEA?
Additional datasheets, footprints and schematics for WSK0612L5000FEA are listed on our Part Details page. You can also find images and similar parts to WSK0612L5000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSK0612L5000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSK0612L5000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSK0612L5000FEA fall under?
The WSK0612L5000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSK0612L5000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSK0612L5000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSK0612L5000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSK0612L5000FEA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WSK0612L5000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSK0612L5000FEA often in real-time on the comparison pages.
What if I can't find stock of WSK0612L5000FEA?
You can fill out our help required form which you can use to request a quote for WSK0612L5000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.