Status: | Unknown |
---|---|
Series: | WSHM2818 |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now | |
Rutronik
from US$1.13
|
-
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$1.02
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Improved thermal management incorporated into design |
All welded construction of the Power Metal Strip resistors are ideal for all types of current sensing, voltage division, and pulse applications |
Proprietary processing technique produces extremely low resistance values |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSHM2818 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Product Sheet |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Checklist |
Infographic |
Did you Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LO2818 0,001R 1% 7W TK200 | Rutronik |
Wshm2818 .001 1% Ea E3 Rohs Compliant: Yes |Vishay WSHM28181L000FEA | Newark Electronics |
WSHM Series 2818 1 mOhm 7 W ▒1% ▒200 ppm/░C SMT Power Metal Strip Resistor | Future Electronics |
SMD Chip Resistor, 1 MOhm, ± 1%, 7 W, 2818 [7146 Metric], Metal Strip, High Power | Avnet America |
.001 OHM 7W 1% | TTI Europe |
SMD Chip Resistor, 1 MOhm, � 1%, 7 W, 2818 [7146 Metric], Metal Strip, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSHM28181L000FEA?
Additional datasheets, footprints and schematics for WSHM28181L000FEA are listed on our Part Details page. You can also find images and similar parts to WSHM28181L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSHM28181L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSHM28181L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSHM28181L000FEA fall under?
The WSHM28181L000FEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to WSHM28181L000FEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSHM28181L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSHM28181L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSHM28181L000FEA have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for WSHM28181L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSHM28181L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSHM28181L000FEA?
You can fill out our help required form which you can use to request a quote for WSHM28181L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.