Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131484 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.93
|
33
in stock
|
Buy Now | |
TE Store
from US$0.16
|
22,606
in stock
|
Buy Now | |
Boersig
from US$0.28
|
15,475
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
6,123
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
3,922
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
3,556
in stock
|
Buy Now | |
element14
from US$0.70
|
2,041
in stock
|
Buy Now | |
Farnell
from US$0.26
|
2,041
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
148
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Orange |
Number of Positions | 4 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 4P, REC, ORG, DTP Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 4 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Deutsch Dtp Wedgelock | Part Number: WP-4P | Internal Number: WP-4P | Alias Number: ZPF000000000131484 | PBT | TE Connectivity | TE Store |
DTP Series 4 Position Orange Wedge Lock | Future Electronics |
Connector, Wedge Lock, PBT GF, 4 Position, Orange, Wire to Wire, UL 94-HB | TE Connectivity WP-4P | RS Americas |
WEDGE LOCK, PBT GF, 4POS RECEPTACLE | element14 |
Wedge Lock, Pbt Gf, 4Pos Receptacle | Newark Electronics |
DEUTSCH - TE Connectivity DTP Accessory Wedge-Lock Receptacle, DT Series 4 Poles | Distrelec |
Secondary Lock for DTP Series 2 Position Receptacle Connectors Polybutylene Terephthalate Orange | Avnet Abacus |
Where can I find additional details, specifications and documents for a WP-4P?
Additional datasheets, footprints and schematics for WP-4P are listed on our Part Details page. You can also find images and similar parts to WP-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP-4P fall under?
The WP-4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WP-4P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP-4P you can contact the distributor directly for product support, shipping queries etc.
Is the WP-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP-4P have stock available?
Authorised distributors including TE Store, Boersig, Future Electronics, TTI Europe and RS Americas have stock available or on a lead time for WP-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP-4P often in real-time on the comparison pages.
What if I can't find stock of WP-4P?
You can fill out our help required form which you can use to request a quote for WP-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.