Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Avnet Asia
from US$1.25
|
28,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
450
in stock
|
Buy Now | |
EBV Elektronik
-
|
71,200
in stock
|
Buy Now | |
Avnet Silica
-
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 710mV |
Forward Surge Current Ifsm Max | 418A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
WNS40H100CBJ/TO263/REEL 13\" Q1/T1 *STANDARD MARK SMD,REEL 13 | Avnet Asia |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
WNS40H100CBJ/TO263/REEL 13" Q1/T1 *STANDARD MARK SMD,REEL 13 | EBV Elektronik |
Schottky Rectifier, Dual, 100V, To-263 | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 100V, TO-263 | element14 |
Where can I find additional details, specifications and documents for a WNS40H100CBJ?
Additional datasheets, footprints and schematics for WNS40H100CBJ are listed on our Part Details page. You can also find images and similar parts to WNS40H100CBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WNS40H100CBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WNS40H100CBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WNS40H100CBJ fall under?
The WNS40H100CBJ is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to WNS40H100CBJ when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WNS40H100CBJ you can contact the distributor directly for product support, shipping queries etc.
Is the WNS40H100CBJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WNS40H100CBJ have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for WNS40H100CBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WNS40H100CBJ often in real-time on the comparison pages.
What if I can't find stock of WNS40H100CBJ?
You can fill out our help required form which you can use to request a quote for WNS40H100CBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.