Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
4,448
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
4,448
in stock
|
Buy Now | |
element14
from US$0.26
|
4,448
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
315
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 132A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Schottky Rectifier, Dual, 100V, To-220Ab | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 100V, TO-220AB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 10A 3-Pin TO-220E Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a WNS20S100CQ?
Additional datasheets, footprints and schematics for WNS20S100CQ are listed on our Part Details page. You can also find images and similar parts to WNS20S100CQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WNS20S100CQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WNS20S100CQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WNS20S100CQ fall under?
The WNS20S100CQ is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to WNS20S100CQ when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WNS20S100CQ you can contact the distributor directly for product support, shipping queries etc.
Is the WNS20S100CQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WNS20S100CQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for WNS20S100CQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WNS20S100CQ often in real-time on the comparison pages.
What if I can't find stock of WNS20S100CQ?
You can fill out our help required form which you can use to request a quote for WNS20S100CQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.