Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
1,232
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,232
in stock
|
Buy Now | |
element14
from US$0.27
|
1,232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
468
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 198A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
WNS20H100CQ/SOT78/STANDARD MARKING * HORIZONTAL RAIL PACK | Avnet Asia |
Schottky Rectifier, Dual, 100V, To-220Ab | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 100V, TO-220AB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a WNS20H100CQ?
Additional datasheets, footprints and schematics for WNS20H100CQ are listed on our Part Details page. You can also find images and similar parts to WNS20H100CQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WNS20H100CQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WNS20H100CQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WNS20H100CQ fall under?
The WNS20H100CQ is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to WNS20H100CQ when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WNS20H100CQ you can contact the distributor directly for product support, shipping queries etc.
Is the WNS20H100CQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WNS20H100CQ have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for WNS20H100CQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WNS20H100CQ often in real-time on the comparison pages.
What if I can't find stock of WNS20H100CQ?
You can fill out our help required form which you can use to request a quote for WNS20H100CQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.