Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
373
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
373
in stock
|
Buy Now | |
element14
from US$0.29
|
373
in stock
|
Buy Now | |
Avnet Silica
-
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 198A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, Dual, 100V, To-263 | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 100V, TO-263 | element14 |
WNS20H100CBJ/TO263/REEL 13" Q1/T1 *STANDARD MARK SMDREEL 13 | Avnet Silica |
WNS20H100CBJ/TO263/REEL 13\" Q1/T1 *STANDARD MARK SMDREEL 13 | Avnet America |
Where can I find additional details, specifications and documents for a WNS20H100CBJ?
Additional datasheets, footprints and schematics for WNS20H100CBJ are listed on our Part Details page. You can also find images and similar parts to WNS20H100CBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WNS20H100CBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WNS20H100CBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WNS20H100CBJ fall under?
The WNS20H100CBJ is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to WNS20H100CBJ when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WNS20H100CBJ you can contact the distributor directly for product support, shipping queries etc.
Is the WNS20H100CBJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WNS20H100CBJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for WNS20H100CBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WNS20H100CBJ often in real-time on the comparison pages.
What if I can't find stock of WNS20H100CBJ?
You can fill out our help required form which you can use to request a quote for WNS20H100CBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.