WLNJ-TS Switches by Omron

LIMIT SW, WOBBLE COIL SPRING LEVER, SPDT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Limit Switch Actuator Wobble Coil Spring
Contact Configuration SPDT
Contact Current AC Max 10A
Contact Voltage AC Max 500V
Operating Force Max 1.47N
RoHS Compliant Yes

Alternative Descriptions

Limit Sw, Wobble Coil Spring Lever, Spdt | Newark Electronics
Switch, Limit | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WLNJ-TS?

Additional datasheets, footprints and schematics for WLNJ-TS are listed on our Part Details page. You can also find images and similar parts to WLNJ-TS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WLNJ-TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLNJ-TS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WLNJ-TS fall under?

The WLNJ-TS is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to WLNJ-TS when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WLNJ-TS you can contact the distributor directly for product support, shipping queries etc.

Is the WLNJ-TS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for WLNJ-TS have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for WLNJ-TS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WLNJ-TS often in real-time on the comparison pages.

What if I can't find stock of WLNJ-TS?

You can fill out our help required form which you can use to request a quote for WLNJ-TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay