Status: | Unknown |
---|---|
Series: | WL Series |
RoHS: | Unknown |
Prices starting from US$63.83
Limit Switch Actuator | Top Roller Plunger |
---|---|
Contact Configuration | 1NO |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Operating Force Max | 26.67N |
Product Range | WL Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
Actuator Type | Roller Plunger |
Contact Current Rating | 10A |
External Depth | 40mm |
External Length / Height | 94.1mm |
External Width | 39.9mm |
Fixing Centres LxW | 58.7 x 30.2 |
IP / NEMA Rating | IP67 |
No. of Electrical Operations | 800000 |
No. of Mechanical Operations | 15000000 |
Operating Force | 26.67N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -5°C |
Pre-travel | 1.7mm |
Switch Terminals | Screw |
Thermal Current Rating | 10A |
Metal limit switch w/top roller plunger | RS |
Limit Switch, Roller Plunger | Newark Electronics |
LIMIT SWITCH, ROLLER PLUNGER | element14 |
Limit switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a WLD2G?
Additional datasheets, footprints and schematics for WLD2G are listed on our Part Details page. You can also find images and similar parts to WLD2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLD2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLD2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLD2G fall under?
The WLD2G is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to WLD2G when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLD2G you can contact the distributor directly for product support, shipping queries etc.
Is the WLD2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLD2G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for WLD2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLD2G often in real-time on the comparison pages.
What if I can't find stock of WLD2G?
You can fill out our help required form which you can use to request a quote for WLD2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.