Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Operating Force Max | 13.34N |
Contact Current DC Max | 800mA |
RoHS Compliant | Yes |
Limit Switch, Roller Lever, Spdt | Newark Electronics |
Where can I find additional details, specifications and documents for a WLCA2-TS?
Additional datasheets, footprints and schematics for WLCA2-TS are listed on our Part Details page. You can also find images and similar parts to WLCA2-TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLCA2-TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLCA2-TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLCA2-TS fall under?
The WLCA2-TS is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to WLCA2-TS when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLCA2-TS you can contact the distributor directly for product support, shipping queries etc.
Is the WLCA2-TS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WLCA2-TS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WLCA2-TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLCA2-TS often in real-time on the comparison pages.
What if I can't find stock of WLCA2-TS?
You can fill out our help required form which you can use to request a quote for WLCA2-TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.