Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Colour | Black |
Connector Type | DIN Audio |
SOCKET, DIN, FRWW, R/A, 5WAY | element14 |
Circular Connector, 5Pos, Plug, Cable | Newark Electronics |
Socket, 5, 0.75 sq. mm, 4 to 6 mm, 5 A, 60 VAC, 1012 Ohms, PA GF, -3 pF | Lumberg WKV 50 | RS Americas |
Where can I find additional details, specifications and documents for a WKV50?
Additional datasheets, footprints and schematics for WKV50 are listed on our Part Details page. You can also find images and similar parts to WKV50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WKV50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WKV50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WKV50 fall under?
The WKV50 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to WKV50 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WKV50 you can contact the distributor directly for product support, shipping queries etc.
Is the WKV50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WKV50 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for WKV50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WKV50 often in real-time on the comparison pages.
What if I can't find stock of WKV50?
You can fill out our help required form which you can use to request a quote for WKV50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.