Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 12Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Colour | Black |
Connector Type | DIN Audio |
Connector: M16 | Transfer Multisort Elektronik |
Circular Connector, 12Pos, Plug, Cable | Newark Electronics |
connector, circular din, female right angle plug, flush lock-ring,12 contact, ip40 | Lumberg WKV 120 | RS Americas |
SOCKET, DIN, FRWW, R/A, 12WAY | element14 |
Where can I find additional details, specifications and documents for a WKV120?
Additional datasheets, footprints and schematics for WKV120 are listed on our Part Details page. You can also find images and similar parts to WKV120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WKV120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WKV120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WKV120 fall under?
The WKV120 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to WKV120 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WKV120 you can contact the distributor directly for product support, shipping queries etc.
Is the WKV120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WKV120 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for WKV120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WKV120 often in real-time on the comparison pages.
What if I can't find stock of WKV120?
You can fill out our help required form which you can use to request a quote for WKV120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.