Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Diameter | 200" |
---|---|
Circumference Max | - |
Product Range | - |
Accessory Type | Measuring Wheel |
For Use With | Redlion ZMD Series Miniature Length Sensor |
WHEEL, URETHANE, 6IN | RS |
Length Sensor Wheel for ZMD Mini Sensor, Polyurethane | Red Lion Controls WI0006OF | RS Americas |
Encoder Wheel, Shaft Mount, 600Rpm | Newark Electronics |
ENCODER WHEEL, SHAFT MOUNT, 600RPM | element14 |
Measuring Wheels 2m Cable | Carlton-Bates |
Where can I find additional details, specifications and documents for a WI0006OF?
Additional datasheets, footprints and schematics for WI0006OF are listed on our Part Details page. You can also find images and similar parts to WI0006OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WI0006OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WI0006OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WI0006OF fall under?
The WI0006OF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WI0006OF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WI0006OF you can contact the distributor directly for product support, shipping queries etc.
Is the WI0006OF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WI0006OF have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for WI0006OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WI0006OF often in real-time on the comparison pages.
What if I can't find stock of WI0006OF?
You can fill out our help required form which you can use to request a quote for WI0006OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.