Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 1 Output |
---|---|
Output Power | 10.8W |
Output Voltage VAC | 24VAC |
Output Current | 450mA |
Plug Type | US |
Input Voltage AC Max | 120VAC |
Power Supply Output Type | Fixed |
RoHS Compliant | Yes |
Wall Plug Transformer 120v, 24VAC, @.45A, FOR COMMERCIAL OR INDUSTRIAL USE ONLY | Triad Magnetics WAU24-450 | RS Americas |
Adaptor, Ac - Ac, 120V, 24V, 450Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a WAU24-450?
Additional datasheets, footprints and schematics for WAU24-450 are listed on our Part Details page. You can also find images and similar parts to WAU24-450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WAU24-450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WAU24-450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WAU24-450 fall under?
The WAU24-450 is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to WAU24-450 when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WAU24-450 you can contact the distributor directly for product support, shipping queries etc.
Is the WAU24-450 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WAU24-450 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for WAU24-450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WAU24-450 often in real-time on the comparison pages.
What if I can't find stock of WAU24-450?
You can fill out our help required form which you can use to request a quote for WAU24-450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.