Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 1 Output |
---|---|
Output Power | 10.8W |
Output Voltage VAC | 9VAC |
Output Current | 1.2A |
Plug Type | US |
Output Connector | 2.1mm x 5.5mm Barrel Plug |
Input Voltage AC Max | 120V |
RoHS Compliant | Yes |
Power Supply, Ac-Ac, 9V, 1.2A | Newark Electronics |
Wall Plug Transformer 9 Vac @ 1200mA, 5.5x2.1mm conn, cULus | Triad Magnetics WAU090-1200 | RS Americas |
Where can I find additional details, specifications and documents for a WAU090-1200?
Additional datasheets, footprints and schematics for WAU090-1200 are listed on our Part Details page. You can also find images and similar parts to WAU090-1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WAU090-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WAU090-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WAU090-1200 fall under?
The WAU090-1200 is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to WAU090-1200 when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WAU090-1200 you can contact the distributor directly for product support, shipping queries etc.
Is the WAU090-1200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WAU090-1200 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WAU090-1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WAU090-1200 often in real-time on the comparison pages.
What if I can't find stock of WAU090-1200?
You can fill out our help required form which you can use to request a quote for WAU090-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.