Status: | Unknown |
---|---|
Series: | W57 Series |
RoHS: | Unknown |
Prices starting from US$2.24
Product Range | W57 Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
RoHS Compliant | Yes |
W57-XB1A7A10-15=CKTBKR,THERM,PB,SCW/QC Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W57-XB1A7A10-15 | Internal Number: 9-1423364-8 | TE Connectivity | TE Store |
THERMAL CKT BREAKER, 1P, 15A/250V, PANEL | Farnell |
Thermal Circuit Breaker, 1P, 15A, 250Vac | Newark Electronics |
CircuitBreaker,Therm,Press-to-Reset | RS |
W57-XB1A7A10-15 CIRCUIT BREAKR | TTI Europe |
Where can I find additional details, specifications and documents for a W57-XB1A7A10-15?
Additional datasheets, footprints and schematics for W57-XB1A7A10-15 are listed on our Part Details page. You can also find images and similar parts to W57-XB1A7A10-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W57-XB1A7A10-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W57-XB1A7A10-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W57-XB1A7A10-15 fall under?
The W57-XB1A7A10-15 is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to W57-XB1A7A10-15 when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W57-XB1A7A10-15 you can contact the distributor directly for product support, shipping queries etc.
Is the W57-XB1A7A10-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W57-XB1A7A10-15 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for W57-XB1A7A10-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W57-XB1A7A10-15 often in real-time on the comparison pages.
What if I can't find stock of W57-XB1A7A10-15?
You can fill out our help required form which you can use to request a quote for W57-XB1A7A10-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.