Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.90
|
100
in stock
|
Buy Now | |
element14
from US$5.49
|
134
in stock
|
Buy Now | |
Farnell
from US$5.49
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$4.95
|
88
in stock
|
Buy Now | |
Rutronik
from US$5.29
|
-
|
Buy Now | |
Future Electronics
from US$3.66
|
-
|
Buy Now | |
Avnet America
from US$4.34
|
-
|
Buy Now | |
Sager
from US$4.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Whip |
---|---|
Frequency Min | 868MHz |
Frequency Max | 928MHz |
Antenna Mounting | SMA Connector |
Gain | 0.9dBi |
VSWR | 2.5 |
Input Power | 1W |
Input Impedance | 50ohm |
Antenna Polarization | Vertical |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Rf Antenna, Whip, 868-928Mhz, 0.9Dbi Rohs Compliant: Yes |Pulse Electronics W5017 | Newark Electronics |
RF ANTENNA, WHIP, 868-928MHZ, 0.9DBI | element14 |
Mobile Station Antenna 868MHz Min 928MHz Max | Rapid Electronics |
Description 868928MHz Dipole Antenna | Future Electronics |
PULW5017 | Avnet America |
Antennas 806-960 MHz Outdoor IP-65 SMA Male | Sager |
Where can I find additional details, specifications and documents for a W5017?
Additional datasheets, footprints and schematics for W5017 are listed on our Part Details page. You can also find images and similar parts to W5017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W5017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W5017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W5017 fall under?
The W5017 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to W5017 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W5017 you can contact the distributor directly for product support, shipping queries etc.
Is the W5017 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W5017 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Rutronik have stock available or on a lead time for W5017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W5017 often in real-time on the comparison pages.
What if I can't find stock of W5017?
You can fill out our help required form which you can use to request a quote for W5017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.