Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 470pF |
---|---|
Voltage Rating | 50V |
Current Rating | 300mA |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | Surface Mount |
Capacitance Tolerance | +50%, -20% |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Cap, Feedthrough, 470Pf, 50V, 0.3A, 1206 | Newark Electronics |
Cap Ceramic Array 470pF 50V X7R -20% to 50% 0612 SMD 4 Capacitor 125�C Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3F45C4718AT1F?
Additional datasheets, footprints and schematics for W3F45C4718AT1F are listed on our Part Details page. You can also find images and similar parts to W3F45C4718AT1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3F45C4718AT1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3F45C4718AT1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3F45C4718AT1F fall under?
The W3F45C4718AT1F is listed under Passive Components > Filters > Feedthrough Capacitors.
Can I view similar or alternative parts?
You can view similar parts to W3F45C4718AT1F when available in the Feedthrough Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3F45C4718AT1F you can contact the distributor directly for product support, shipping queries etc.
Is the W3F45C4718AT1F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W3F45C4718AT1F have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for W3F45C4718AT1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3F45C4718AT1F often in real-time on the comparison pages.
What if I can't find stock of W3F45C4718AT1F?
You can fill out our help required form which you can use to request a quote for W3F45C4718AT1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.