Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
420
in stock
|
Buy Now | |
element14
from US$1.09
|
420
in stock
|
Buy Now | |
Rutronik
from US$1.28
|
-
|
Buy Now | |
Newark Electronics
from US$2.26
|
-
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
Sager
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 1.92GHz |
Frequency Max | 2.17GHz |
Antenna Mounting | SMD |
Gain | -1.66dBi |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarization | Vertical |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Pcb Antenna, 1.92-2.17Ghz, -1.66Dbi | Newark Electronics |
RF ANT 850MHZ/900MHZ CHIP SLD | Future Electronics |
Penta Band Hybrid PCB GSM/3G Antenna Vertical Mount | Avnet America |
Antennas Penta Band Antenna Hybrid PCB GSM/3G | Sager |
Where can I find additional details, specifications and documents for a W3544A?
Additional datasheets, footprints and schematics for W3544A are listed on our Part Details page. You can also find images and similar parts to W3544A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3544A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3544A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3544A fall under?
The W3544A is listed under PULSE LARSEN ANTENNAS Parts.
Can I view similar or alternative parts?
You can view similar parts to W3544A when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3544A you can contact the distributor directly for product support, shipping queries etc.
Is the W3544A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3544A have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for W3544A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3544A often in real-time on the comparison pages.
What if I can't find stock of W3544A?
You can fill out our help required form which you can use to request a quote for W3544A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.